Status: | Active |
---|---|
Series: | MAX3313E |
RoHS: | Unknown |
ESD Protection for RS-232-Compatible I/O Pins ±15kVHuman Body Model |
1µA Low-Power Shutdown (MAX3311E) |
Active-low INVALID Output (MAX3313E) |
Receiver Active in Shutdown (MAX3311E) |
Single Transceiver (1Tx/1Rx) in 10-Pin µMAX Package |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 460 |
ICC (mA) (typ) | 0.1 |
Internal Charge Pump | Yes |
External Caps | 2 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3313E |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 460kbps, | Analog Devices |
Transceiver, Rs232, Umax-10 | Newark Electronics |
RS232 TRANSCEIVER, 460KBPS, UMAX-10 | element14 |
RS232E 1xDr./Rec. 5V µMAX10 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX3313ECUB+T ?
Additional datasheets, footprints and schematics for MAX3313ECUB+T are listed on our Part Details page. You can also find images and similar parts to MAX3313ECUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3313ECUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3313ECUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3313ECUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3313ECUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3313ECUB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX3313ECUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3313ECUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX3313ECUB+T ?
You can fill out our help required form which you can use to request a quote for MAX3313ECUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.