Status: | Active |
---|---|
Series: | MAX32651 |
RoHS: | Unknown |
Ultra-Efficient Microcontroller for Battery-Powered Applications 120MHz Arm Cortex-M4 Processor with FPU SmartDMA Provides Background Memory Transfers with Programmable Data Processing 120MHz High-Speed and 50MHz Low-Power Oscillators 7.3728MHz Low-Power Oscillators 32.768kHz and RTC Clock (Requires External Crystal) 8kHz, Always-On, Ultra-Low-Power Oscillator 3MB Internal Flash, 1MB Internal SRAM 104μW/MHz Executing from Cache at 1.1V Five Low-Power Modes: Active, Sleep, Background, Deep Sleep, and Backup 1.8V and 3.3V I/O with No Level Translators​ |
120MHz Arm Cortex-M4 Processor with FPU |
SmartDMA Provides Background Memory Transfers with Programmable Data Processing |
120MHz High-Speed and 50MHz Low-Power Oscillators |
7.3728MHz Low-Power Oscillators |
32.768kHz and RTC Clock (Requires External Crystal) |
8kHz, Always-On, Ultra-Low-Power Oscillator |
3MB Internal Flash, 1MB Internal SRAM |
104μW/MHz Executing from Cache at 1.1V |
Five Low-Power Modes: Active, Sleep, Background, Deep Sleep, and Backup |
1.8V and 3.3V I/O with No Level Translators​ |
Scalable Cached External Memory Interfaces: 120MB/s HyperBus/Xccela DDR Interface SPIXF/SPIXR for External Flash/RAM Expansion 240Mbps SDHC/eMMC/SDIO/microSD Interface |
120MB/s HyperBus/Xccela DDR Interface |
SPIXF/SPIXR for External Flash/RAM Expansion |
240Mbps SDHC/eMMC/SDIO/microSD Interface |
Optimal Peripheral Mix Provides Platform Scalability 16-Channel DMA Three SPI Master (60MHz)/Slave (48MHz) One QuadSPI Master (60MHz)/Slave (48MHz) Up to Three 4Mbaud UARTs with Flow Control Two 1MHz I2C Master/Slave I2S Slave Four-Channel, 7.8ksps, 10-Bit Delta-Sigma ADC USB 2.0 Hi-Speed Device Interface with PHY 16 Pulse Train Generators Six 32-Bit Timers with 8mA High Drive 1-Wire® Master |
16-Channel DMA |
Three SPI Master (60MHz)/Slave (48MHz) |
One QuadSPI Master (60MHz)/Slave (48MHz) |
Up to Three 4Mbaud UARTs with Flow Control |
Two 1MHz I2C Master/Slave |
I2S Slave |
Four-Channel, 7.8ksps, 10-Bit Delta-Sigma ADC |
USB 2.0 Hi-Speed Device Interface with PHY |
16 Pulse Train Generators |
Six 32-Bit Timers with 8mA High Drive |
1-Wire® Master |
Trust Protection Unit (TPU) for IP/Data Security Modular Arithmetic Accelerator (MAA), True Random Number Generator (TRNG) Secure Nonvolatile Key Storage, SHA-256, AES-128/192/256 Memory Decryption Integrity Unit, Secure Boot ROM |
Modular Arithmetic Accelerator (MAA), True Random Number Generator (TRNG) |
Secure Nonvolatile Key Storage, SHA-256, AES-128/192/256 |
Memory Decryption Integrity Unit, Secure Boot ROM |
MCU Core | ARM Cortex-M4F |
---|---|
Internal Flash (KBytes) | 3072 |
Core Clock Speed (MHz) (max) | 120 |
Data Processing | 32-bit |
Internal SRAM (KBytes) | 1024 |
Package/Pins | TQFP-CU/144WLP/96WLP/140 |
BudgetaryPrice (See Notes) | 8.54 |
Status: | Unknown |
---|---|
Series: | MAX326xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MAX326xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
MCU Core Size | 32bit |
Program Memory Size | 3MB |
RAM Memory Size | 1MB |
CPU Speed | 120MHz |
No. of I/O's | 67I/O's |
MCU Case Style | WLP |
No. of Pins | 96Pins |
Embedded Interface Type | I2C I2S SPI UART USB |
Supply Voltage Min | 990mV |
Supply Voltage Max | 1.21V |
MCU Family | - |
MCU Series | MAX326xx |
Automotive Qualification Standard | - |
CORTEX M4F SECURE/JTAG WLP | Analog Devices |
MCU, 32BIT, 120MHZ, WLP-96 | Farnell |
Mcu, 32Bit, 120Mhz, Wlp-96 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX32651GWQ+ ?
Additional datasheets, footprints and schematics for MAX32651GWQ+ are listed on our Part Details page. You can also find images and similar parts to MAX32651GWQ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32651GWQ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32651GWQ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32651GWQ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32651GWQ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32651GWQ+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX32651GWQ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32651GWQ+ often in real-time on the comparison pages.
What if I can't find stock of MAX32651GWQ+ ?
You can fill out our help required form which you can use to request a quote for MAX32651GWQ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.