Status: | Active |
---|---|
Series: | MAX32620-EVKIT |
RoHS: | Unknown |
Easily Load and Debug Code Using the Supplied Olimex ARM-USB-TINY-H JTAG Debugger Connected Through a Standard 20-Pin ARM JTAG Header |
Headers for Accessing the IC’s Pins and Analog Front End (AFE) Input Signals |
Micro-USB Type-B Connection to the IC’s USB Device Controller |
Micro-USB Type-B Connection to USB-UART Bridge Selectable Between the IC’s Internal UART 0 and UART 1 |
On-Board Bluetooth® 4.0 BLE Transceiver with Chip Antenna |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | MAX32620 MAX32621 |
Kit Contents | Eval Brd MAX32620 ARM-USB-TINY-H JTAG Debugger w/ Ribbon Cable 2 x Standard A-to-B Micro-USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 96MHz CPU 4.0 BLE TX Prototyping Matrix Selectable Power Source for On-Board Peripherals |
ULTRA-LOW POWER CORTEX M4 MAX3 | Analog Devices |
EVAL BOARD, MAX32620 MCU | Farnell |
Where can I find additional details, specifications and documents for a MAX32620-EVKIT# ?
Additional datasheets, footprints and schematics for MAX32620-EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX32620-EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32620-EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32620-EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32620-EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32620-EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32620-EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Farnell have stock available or on a lead time for MAX32620-EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32620-EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX32620-EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX32620-EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.