Status: | Active |
---|---|
Series: | MAX32520 |
RoHS: | Unknown |
High-Efficiency Microcontroller for Secure Element IoT Arm Cortex-M4F with FPU Up to 120MHz 16KB Unified Code Cache 2MB PUF Encrypted Flash Memory with Cache Provides Ultimate Firmware IP Protection Low Latency On-the-Fly Decryption of Flash Execution 136KB SRAM + 34KB ECC 8KB User-Programmable OTP |
Arm Cortex-M4F with FPU Up to 120MHz |
16KB Unified Code Cache |
2MB PUF Encrypted Flash Memory with Cache Provides Ultimate Firmware IP Protection |
Low Latency On-the-Fly Decryption of Flash Execution |
136KB SRAM + 34KB ECC |
8KB User-Programmable OTP |
Secure Element PUF-Based Keys For Internal Flash Encryption For Strong Device Authentication Secure Boot Loader with Public Key Authentication and Serial Flash Emulation AES, SHA, and ECDSA Accelerators Hardware True Random Number Generator SP800-90B Compliant Entropy Source SP800-90A Compliant DRBG Die Shield Temperature and Voltage Tamper Monitor External Tamper Sensor with Random Dynamic Pattern |
PUF-Based Keys For Internal Flash Encryption For Strong Device Authentication |
For Internal Flash Encryption |
For Strong Device Authentication |
Secure Boot Loader with Public Key Authentication and Serial Flash Emulation |
AES, SHA, and ECDSA Accelerators |
Hardware True Random Number Generator SP800-90B Compliant Entropy Source SP800-90A Compliant DRBG |
SP800-90B Compliant Entropy Source |
SP800-90A Compliant DRBG |
Die Shield |
Temperature and Voltage Tamper Monitor |
External Tamper Sensor with Random Dynamic Pattern |
Power Management​ Maximizes Operating Time for Battery Applications Single 3.3V/2.5V/1.8V Supply Down to 3.2µA Backup Mode 15µs Wake-Up Time from Standby Mode Clock Gating, Power Gating, Registers, and Memory Retention Modes |
Single 3.3V/2.5V/1.8V Supply |
Down to 3.2µA Backup Mode |
15µs Wake-Up Time from Standby Mode |
Clock Gating, Power Gating, Registers, and Memory Retention Modes |
Multiple Peripherals for System Control​ One UART One I2C Interface QSPI Four Timers with PWM Capability Up to 27 General-Purpose I/O Pins with Selectable Output Driver Strength 4-Channel DMA Controller 4-Pin JTAG |
One UART |
One I2C Interface |
QSPI |
Four Timers with PWM Capability |
Up to 27 General-Purpose I/O Pins with Selectable Output Driver Strength |
4-Channel DMA Controller |
4-Pin JTAG |
MCU Core | ARM Cortex-M4F |
---|---|
Internal Flash (KBytes) | 2048 |
Core Clock Speed (MHz) (max) | 120 |
Data Processing | 32-bit |
Internal SRAM (KBytes) | 170 |
Package/Pins | TQFN-CU/32 |
BudgetaryPrice (See Notes) | 4.02 |
Status: | Unknown |
---|---|
Series: | MAX32520 Series Microcontrollers |
RoHS: | Compliant |
Product Range | MAX32520 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
MCU Core Size | 32bit |
Program Memory Size | 2MB |
RAM Memory Size | 170KB |
CPU Speed | 120MHz |
No. of I/O s | 27I/O s |
No. of Pins | 32Pins |
RoHS Compliant | Yes |
Mcu, 32Bit, 120Mhz, Tqfn-Ep | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX32520-BNS+ ?
Additional datasheets, footprints and schematics for MAX32520-BNS+ are listed on our Part Details page. You can also find images and similar parts to MAX32520-BNS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32520-BNS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32520-BNS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32520-BNS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32520-BNS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32520-BNS+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX32520-BNS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32520-BNS+ often in real-time on the comparison pages.
What if I can't find stock of MAX32520-BNS+ ?
You can fill out our help required form which you can use to request a quote for MAX32520-BNS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.