MAX3232IDW . Part Information
Details for MAX3232IDW . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7500 |
25 | 1.5400 |
50 | 1.3900 |
100 | 1.2300 |
250 | 1.1600 |
500 | 1.0800 |
1000 | 0.9000 |
2500 | 0.8330 |
Stock Information
Details
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Data Rate | 250Kbps |
Line Bus Drive Receive Transceiver Type | Multichannel |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, TRANSCEIVER, 16WSOIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MAX3232IDW .?
Additional datasheets, footprints and schematics for MAX3232IDW . are listed in our Part Details tab. You can also find the MAX3232IDW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232IDW . in the Pricing & Inventory tab next to part details. You can view MAX3232IDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3232IDW . fall under?
The MAX3232IDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3232IDW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232IDW . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232IDW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MAX3232IDW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAX3232IDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232IDW . often in real-time on the comparison pages.
What if I can't find stock of MAX3232IDW .?
You can fill out our help required form which you can use to request a quote for MAX3232IDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.