| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Device Type | RS232 Transceiver |
|---|---|
| IC Interface Type | RS232 |
| No. of Drivers | 2Drivers |
| No. of Receivers | 2Receivers |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 5.5V |
| Driver Case Style | SSOP |
| No. of Pins | 16Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| IC Generic Number | MAX3232 |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 1mA |
| Supply Voltage Range | 3V to 5.5V |
| IC: interface | TME |
| IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16 | element14 |
| Ic, Rs-232 Transceiver, 5.5V, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3232EIDBR .?
Additional datasheets, footprints and schematics for MAX3232EIDBR . are listed on our Part Details page. You can also find images and similar parts to MAX3232EIDBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232EIDBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232EIDBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3232EIDBR . fall under?
The MAX3232EIDBR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3232EIDBR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232EIDBR . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232EIDBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3232EIDBR . have stock available?
Authorised distributors including Chip One Stop, TME, element14, Ozdisan and Newark Electronics have stock available or on a lead time for MAX3232EIDBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232EIDBR . often in real-time on the comparison pages.
What if I can't find stock of MAX3232EIDBR .?
You can fill out our help required form which you can use to request a quote for MAX3232EIDBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.