Status: | Production |
---|---|
Series: | MAX319 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | ± 4.5V to ± 20V |
Analogue Switch Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | SOIC |
Base Number | 319 |
IC Temperature Range | Industrial |
On Resistance Rds(on) | 35ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 20V |
Supply Voltage Min | 4.5V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 60ns |
Turn On Time | 100ns |
Precision, SPST, CMOS Analog S | Analog Devices |
SWITCH, CMOS, PRECISION, SMD, SOIC8 | element14 |
Analogue Sw, Spdt, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX319ESA+?
Additional datasheets, footprints and schematics for MAX319ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX319ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX319ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX319ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX319ESA+ fall under?
The MAX319ESA+ is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX319ESA+ when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX319ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX319ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX319ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX319ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX319ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX319ESA+?
You can fill out our help required form which you can use to request a quote for MAX319ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.