Status: | Active |
---|---|
Series: | MAX31915 |
RoHS: | Unknown |
Flexible Supply Options Enables Usage in 24V, 12V, and 5V Supplied Systems 7V to 36V Wide Operating Field Supply Range Device Can Be Optionally Powered from the Logic-Side Using a 5V Supply |
7V to 36V Wide Operating Field Supply Range |
Device Can Be Optionally Powered from the Logic-Side Using a 5V Supply |
Low Power and Low Heat Dissipation Very Low Quiescent Current Extremely Accurate and Stable Input Current Limiters |
Very Low Quiescent Current |
Extremely Accurate and Stable Input Current Limiters |
Configurability Enables a Wide Range of Standard and Custom Applications Configurable Inputs for IEC 61131-2 Input Types 1, 2, and 3 or for Standard CMOS Logic Levels 0.5mA to 6mA Configurable Input Current Limiting Selectable Input Filtering and Debounce: 0, 25µs, 0.75ms, and 3ms Settings |
Configurable Inputs for IEC 61131-2 Input Types 1, 2, and 3 or for Standard CMOS Logic Levels |
0.5mA to 6mA Configurable Input Current Limiting |
Selectable Input Filtering and Debounce: 0, 25µs, 0.75ms, and 3ms Settings |
High Integration Reduces BOM Count and Board Space 8 High-Voltage Input Channels (36V Max) 8 CMOS Logic Outputs for High-Speed Simultaneous Transfer of All Input States to the Controller On-Chip 5V Regulator On-Chip Overtemperature Indicator On-Chip Field-Supply Voltage Monitor High HBM ESD Immunity on all Field Input Pins (15kV HBM) |
8 High-Voltage Input Channels (36V Max) |
8 CMOS Logic Outputs for High-Speed Simultaneous Transfer of All Input States to the Controller |
On-Chip 5V Regulator |
On-Chip Overtemperature Indicator |
On-Chip Field-Supply Voltage Monitor |
High HBM ESD Immunity on all Field Input Pins (15kV HBM) |
Sensor Interface Type | IEC 61131-2 Digital Input Types 1, 2, 3 |
---|---|
µC Interface Type | Parallel |
# Channels | 8 |
VSUPPLY (V) (min) | 7 |
VSUPPLY (V) (max) | 36 |
ISUPPLY (µA) (typ) | 1600 |
Low Power Shutdown | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSSOP/38 |
BudgetaryPrice (See Notes) | 2.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Digital Input Translator |
---|---|
Supply Voltage Min | 7V |
Supply Voltage Max | 36V |
IC Package Type | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
INDUSTRIAL OCTAL HIGH SPEED DI | Analog Devices |
Digital Input Translator, Tqfn-20 | Newark Electronics |
DIGITAL INPUT TRANSLATOR, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX31915AUI+ ?
Additional datasheets, footprints and schematics for MAX31915AUI+ are listed on our Part Details page. You can also find images and similar parts to MAX31915AUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31915AUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31915AUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31915AUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31915AUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31915AUI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31915AUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31915AUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX31915AUI+ ?
You can fill out our help required form which you can use to request a quote for MAX31915AUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.