Status: | Active |
---|---|
Series: | MAX31911 |
RoHS: | Unknown |
Very Low Power and Heat Dissipation Low Quiescent Current (1.4mA typ) Highly Accurate and Stable Input Current Limiters, Adjustable from 0.5mA to 6mA |
Low Quiescent Current (1.4mA typ) |
Highly Accurate and Stable Input Current Limiters, Adjustable from 0.5mA to 6mA |
High Integration Reduces BOM Count, Board Size, and System Cost Eight High-Voltage Input Channels (36V max) On-Chip 8-1 Serialization with SPI Interface On-Chip 5V Regulator On-Chip Overtemperature Indicator On-Chip Field Supply Voltage Monitor Integrated Debounce Filters, Selectable from 0 to 3ms |
Eight High-Voltage Input Channels (36V max) |
On-Chip 8-1 Serialization with SPI Interface |
On-Chip 5V Regulator |
On-Chip Overtemperature Indicator |
On-Chip Field Supply Voltage Monitor |
Integrated Debounce Filters, Selectable from 0 to 3ms |
Robust Features and Performance for Industrial Environments Multibit CRC Code Generation and Transmission for Error Detection and More Reliable Data Transmission High ESD Immunity on All Field Input Pins |
Multibit CRC Code Generation and Transmission for Error Detection and More Reliable Data Transmission |
High ESD Immunity on All Field Input Pins |
Accepts Industry Standard Input Types Configurable for IEC 61131-2 Input Types 1, 2, and 3 |
Configurable for IEC 61131-2 Input Types 1, 2, and 3 |
Flexible Power Supply Capability Enables Usage in 5V, 12V, 24V, and Higher Voltage Systems Wide Operating Field Supply Range of 7V to 36V Can Be Powered From the Logic-Side Using a 5V Supply |
Wide Operating Field Supply Range of 7V to 36V |
Can Be Powered From the Logic-Side Using a 5V Supply |
Digital Input/Output | Digital Input |
---|---|
Interface Type | SPI |
# Channels | 8 |
VSUPPLY (V) (min) | 7 |
VSUPPLY (V) (max) | 36 |
ISUPPLY (µA) (typ) | 1.4 |
Digital Input Type | Type 1Type 2Type 3 |
Min. Detectable Field Input Pulse Width (µs) | 1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 2.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | - |
IC Input Type | Analogue |
IC Output Type | Digital |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 7V |
Supply Voltage Max | 36V |
No. of Inputs | 8 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low Power Industrial Octal Dig | Analog Devices |
Translator/Serialiser, 8-Bit, Tssop-28 | Newark Electronics |
TRANSLATOR/SERIALISER, 8-BIT, TSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX31911AUI+ ?
Additional datasheets, footprints and schematics for MAX31911AUI+ are listed on our Part Details page. You can also find images and similar parts to MAX31911AUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31911AUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31911AUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31911AUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31911AUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31911AUI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31911AUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31911AUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX31911AUI+ ?
You can fill out our help required form which you can use to request a quote for MAX31911AUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.