Status: | Active |
---|---|
Series: | MAX31875 |
RoHS: | Unknown |
Tiny, 0.84mm x 0.84mm x 0.35mm WLP |
Excellent Temperature Accuracy |
±1.75°C from -40°C to +145°C |
±1°C from -0°C to +70°C |
<10µA Average Power Supply Current |
Selectable Timeout Prevents Bus Lockup (Default Enabled) |
I2C and SMBus Support |
Selectable PEC for Reliable Communications |
Up to 1MHz Bus Speed |
+1.6V to +3.6V Power Supply Voltage |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -20 to +150 |
Package/Pins | ULTRA THIN WLP/4 |
BudgetaryPrice (See Notes) | 0.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -20°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | WLP |
No. of Pins | 4Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Tiny I2C Temperature Sensor in | Analog Devices |
I2C TEMPERATURE SENSOR, 1DEG C, WLP-4 | Farnell |
Where can I find additional details, specifications and documents for a MAX31875R0TZS+ ?
Additional datasheets, footprints and schematics for MAX31875R0TZS+ are listed on our Part Details page. You can also find images and similar parts to MAX31875R0TZS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31875R0TZS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31875R0TZS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31875R0TZS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31875R0TZS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31875R0TZS+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX31875R0TZS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31875R0TZS+ often in real-time on the comparison pages.
What if I can't find stock of MAX31875R0TZS+ ?
You can fill out our help required form which you can use to request a quote for MAX31875R0TZS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.