Status: | Active |
---|---|
Series: | MAX31865 |
RoHS: | Unknown |
Integration Lowers System Cost, Simplifies Design Efforts, and Reduces Design Cycle Time Simple Conversion of Platinum RTD Resistance to Digital Value Handles 100Ω to 1kΩ (at 0°C) Platinum RTDs (PT100 to PT1000) Compatible with 2-, 3-, and 4-Wire Sensor Connections SPI-Compatible Interface 20-Pin TQFN and SSOP Packages |
Simple Conversion of Platinum RTD Resistance to Digital Value |
Handles 100Ω to 1kΩ (at 0°C) Platinum RTDs (PT100 to PT1000) |
Compatible with 2-, 3-, and 4-Wire Sensor Connections |
SPI-Compatible Interface |
20-Pin TQFN and SSOP Packages |
High Accuracy Facilitates Meeting Error Budgets 15-Bit ADC Resolution; Nominal Temperature Resolution 0.03125°C (Varies Due to RTD Nonlinearity) Total Accuracy Over All Operating Conditions: 0.5°C (0.05% of Full Scale) max Fully Differential VREF Inputs 21ms (max) Conversion Time |
15-Bit ADC Resolution; Nominal Temperature Resolution 0.03125°C (Varies Due to RTD Nonlinearity) |
Total Accuracy Over All Operating Conditions: 0.5°C (0.05% of Full Scale) max |
Fully Differential VREF Inputs |
21ms (max) Conversion Time |
Integrated Fault Detection Increases System Reliability ±45V Input Protection Fault Detection (Open RTD Element, RTD Shorted to Out-of-Range Voltage, or Short Across RTD Element) |
±45V Input Protection |
Fault Detection (Open RTD Element, RTD Shorted to Out-of-Range Voltage, or Short Across RTD Element) |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | SPI |
Functions | RTD-to-Digital ConverterThermistor-to-Digital Converter |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 15 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SSOP/20TQFN/20 |
BudgetaryPrice (See Notes) | 3.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensor, 0.5Deg C, Tqfn-20 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, TQFN-20 | element14 |
RTD to Digital Converter | Analog Devices |
Where can I find additional details, specifications and documents for a MAX31865ATP+ ?
Additional datasheets, footprints and schematics for MAX31865ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX31865ATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31865ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31865ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31865ATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31865ATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31865ATP+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Avnet Silica have stock available or on a lead time for MAX31865ATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31865ATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX31865ATP+ ?
You can fill out our help required form which you can use to request a quote for MAX31865ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.