Status: | Active |
---|---|
Series: | MAX3185 |
RoHS: | Unknown |
Enhanced ESD Protection: ±15kV—Human Body Model ±8kV—IEC 1000-4-2, Contact Discharge ±15kV—IEC 1000-4-2, Air-Gap Discharge |
±15kV—Human Body Model |
±8kV—IEC 1000-4-2, Contact Discharge |
±15kV—IEC 1000-4-2, Air-Gap Discharge |
Latchup Free During an ESD Event |
20-Pin SSOP and SO Packages |
Guaranteed 230kbps Data Rate |
Flow-Through Pinout |
Pin Compatible with SN75C185 |
Complete DTE Serial Port |
# Rx | 5 |
---|---|
# Tx | 3 |
VSUPPLY (V) | 512 |
Data Rate (kbps) (min) | 230 |
ICC (mA) (typ) | 0.38 |
Internal Charge Pump | No |
External Caps | 0 |
ESD Protect. (±kV) | 15 |
Package/Pins | SOIC (W)/20SSOP/20 |
BudgetaryPrice (See Notes) | 2.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3185 |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, EMC Compl | Analog Devices |
RS232 TXRX, 230KBPS, 5.5V, SSOP-20 | Farnell |
Rs232 Txrx, 230Kbps, 5.5V, Ssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3185CAP+ ?
Additional datasheets, footprints and schematics for MAX3185CAP+ are listed on our Part Details page. You can also find images and similar parts to MAX3185CAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3185CAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3185CAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3185CAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3185CAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3185CAP+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3185CAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3185CAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3185CAP+ ?
You can fill out our help required form which you can use to request a quote for MAX3185CAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.