Status: | Active |
---|---|
Series: | MAX31856 |
RoHS: | Unknown |
Provides High-Accuracy Thermocouple Temperature Readings Includes Automatic Linearization Correction for 8 Thermocouple Types ±0.15% (max, -20°C to +85°C) Thermocouple Full-Scale and Linearity Error 19-Bit, 0.0078125°C Thermocouple Temperature Resolution |
Includes Automatic Linearization Correction for 8 Thermocouple Types |
±0.15% (max, -20°C to +85°C) Thermocouple Full-Scale and Linearity Error |
19-Bit, 0.0078125°C Thermocouple Temperature Resolution |
Internal Cold-Junction Compensation Minimizes System Components ±0.7°C (max, -20°C to +85°C) Cold-Junction Accuracy |
±0.7°C (max, -20°C to +85°C) Cold-Junction Accuracy |
±45V Input Protection Provides Robust System Performance |
Simplifies System Fault Management and Troubleshooting Detects Open Thermocouples Over- and Undertemperature Fault Detection |
Detects Open Thermocouples |
Over- and Undertemperature Fault Detection |
50Hz/60Hz Noise Rejection Filtering Improves System Performance |
14-Pin TSSOP Package |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 3-Wire/SPI |
Functions | Thermocouple-to-Digital Converter |
Accuracy (±°C) | 1.5 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 19 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | TSSOP/10TSSOP/14 |
BudgetaryPrice (See Notes) | 4.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX31856 |
Application Sub Type | Thermocouple to Digital Converter |
Kit Contents | Eval Board MAX31856 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Precision Thermocouple-Digital Converter ±0.15% Full-Scale 19bit 0.0078125°C Resolution |
PMOD for MAX31856 Thermocouple | Analog Devices |
Evaluation Board, Thermocouple-Digital | Newark Electronics |
EVALUATION BOARD, THERMOCOUPLE-DIGITAL | element14 |
Where can I find additional details, specifications and documents for a MAX31856PMB1# ?
Additional datasheets, footprints and schematics for MAX31856PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX31856PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31856PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31856PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31856PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31856PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31856PMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31856PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31856PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX31856PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX31856PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.