Status: | Active |
---|---|
Series: | MAX31856EVSYS |
RoHS: | Unknown |
Easy Evaluation of the MAX31856 |
Includes K-Type Thermocouple |
USB Power and Interface with USB2PMB1 Board |
Windows XP®, Windows® 7, Windows 8.1-Compatible Software |
12-Pin Pmod-Compatible Connector (SPI) |
Fully Assembled and Tested |
Proven PCB Layout |
RoHS Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX31856 |
Application Sub Type | Thermocouple to Digital Converter |
Kit Contents | Eval Module MAX31856PMB1 USB2PMB1 Adapter Board Mini-USB Cable K-Type Thermocouple |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation System for the MAX3 | Analog Devices |
ENCLOSURE, 1455 BEZELS, BLACK | Farnell |
Eval Mod, Thermocouple-Digital Converter | Newark Electronics |
EVAL KIT, THERMOCOUPLE TO DIGITAL CONV | element14 |
Where can I find additional details, specifications and documents for a MAX31856EVSYS# ?
Additional datasheets, footprints and schematics for MAX31856EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX31856EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31856EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31856EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31856EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31856EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31856EVSYS# have stock available?
Authorised distributors including Analog Devices, Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MAX31856EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31856EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX31856EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX31856EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.