Status: | Active |
---|---|
Series: | MAX31855PMB1 |
RoHS: | Unknown |
Converts Output of a K-Type Thermocouple Directly to a Signed 14-Bit Digital Word |
Cold-Junction Compensation |
14-Bit, 0.25°C Resolution |
Detects Thermocouple Shorts to GND or VCC |
Detects Open Thermocouple |
6-Pin Pmod-Compatible Connector (SPI) |
Example Software Written in C for Portability |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX31855 |
Application Sub Type | Thermocouple to Digital Converter |
Kit Contents | Dev Board MAX31855( K Type Thermocouple is not Included) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | K-type Thermocouple to Digital Converter 14-Bit 0.25Deg C Resolution SPI Pmod-Compatible |
Peripheral Module for MAX31855 | Analog Devices |
Dev Board, Thermocouple To Digital Conv | Newark Electronics |
DEV BOARD, THERMOCOUPLE-DIGITAL | element14 |
MAX31855PMB1#,A & D IC Dev Tools | RS |
Where can I find additional details, specifications and documents for a MAX31855PMB1# ?
Additional datasheets, footprints and schematics for MAX31855PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX31855PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31855PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31855PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31855PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31855PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31855PMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX31855PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31855PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX31855PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX31855PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.