Status: | Active |
---|---|
Series: | MAX31820 |
RoHS: | Unknown |
Unique 1-Wire Interface Requires Only One Port Pin for Communication |
Each Device has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Multidrop Capability Simplifies Distributed Temperature-Sensing Applications |
Requires No External Components |
Can Be Powered from Data Line; 3.0V to 3.7V Power-Supply Range |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
±0.5°C Accuracy from +10°C to +45°C |
Thermometer Resolution is User-Selectable from 9 Bits to 12 Bits |
Converts Temperature to 12-Bit Digital Word in 750ms (Max) |
User-Definable Nonvolatile (NV) Alarm Settings |
Alarm Search Command Identifies and Addresses Devices Whose Temperature is Outside Programmed Limits (Temperature Alarm Condition) |
Available in 3-Pin TO-92 Package |
TO-92 Package Allows Measurement of Ambient Temperature |
Software Compatible with the DS1822 and DS18B20 |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | TO92/3 |
BudgetaryPrice (See Notes) | 1.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
AMBIENT TEMPERATURE SENSOR T&R | Analog Devices |
AMBIENT TEMPERATURE SENSOR, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a MAX31820MCR+T ?
Additional datasheets, footprints and schematics for MAX31820MCR+T are listed on our Part Details page. You can also find images and similar parts to MAX31820MCR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31820MCR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31820MCR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31820MCR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31820MCR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31820MCR+T have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX31820MCR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31820MCR+T often in real-time on the comparison pages.
What if I can't find stock of MAX31820MCR+T ?
You can fill out our help required form which you can use to request a quote for MAX31820MCR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.