Status: | Active |
---|---|
Series: | MAX3181E |
RoHS: | Unknown |
Tiny SOT23-5 Package |
ESD-Protected RS-232 Input ±15kV-Human Body Model ±8kV-IEC 1000-4-2, Contact Discharge ±15kV-IEC 1000-4-2, Air-Gap Discharge |
±15kV-Human Body Model |
±8kV-IEC 1000-4-2, Contact Discharge |
±15kV-IEC 1000-4-2, Air-Gap Discharge |
0.5µA Supply Current |
1.5Mbps Guaranteed Data Rate |
Meets EIA/TIA-232 and V.28/V.24 Specifications Down to VCC = +3.0V |
Active-Low INVALID Output Indicates Valid RS-232 Signal at Receiver Input (MAX3181E/MAX3183E) |
Three-State TTL/CMOS Receiver Output (MAX3180E/MAX3182E) |
Noninverting RS-232 Output (MAX3182E/MAX3183E) |
# Rx | 1 |
---|---|
# Tx | 0 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 1500 |
ICC (mA) (typ) | 0.5 |
Internal Charge Pump | No |
External Caps | 0 |
ESD Protect. (±kV) | 15 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3181 |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 0.5µA, +3 | Analog Devices |
RS232 RX, 1.5MBPS, 5.5V, SOT23-5 | Farnell |
Rs232 Rx, 1.5Mbps, 5.5V, Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3181EEUK+T ?
Additional datasheets, footprints and schematics for MAX3181EEUK+T are listed on our Part Details page. You can also find images and similar parts to MAX3181EEUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3181EEUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3181EEUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3181EEUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3181EEUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3181EEUK+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3181EEUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3181EEUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX3181EEUK+T ?
You can fill out our help required form which you can use to request a quote for MAX3181EEUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.