Status: | Active |
---|---|
Series: | MAX3180 |
RoHS: | Unknown |
Tiny SOT23-5 Package |
0.5µA Supply Current |
1.5Mbps Guaranteed Data Rate |
Meet EIA/TIA-232 and V.28/V.24 Specifications Down to VCC = +3.0V |
Active-Low INVALID Output Indicates Valid RS-232 Signal at Receiver Input (MAX3181/MAX3183) |
Three-State TTL/CMOS Receiver Output (MAX3180/MAX3182) |
Noninverting RS-232 Output (MAX3182/MAX3183) |
# Rx | 1 |
---|---|
# Tx | 0 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 1500 |
ICC (mA) (typ) | 0.5 |
Internal Charge Pump | No |
External Caps | 0 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3180 |
SVHC | No SVHC (15-Jan-2018) |
Rs232 Receiver, 1.5Mbps, Sot-23-5 | Newark Electronics |
RS232 RECEIVER, 1.5MBPS, SOT-23-5 | element14 |
+3V to +5.5V, 1.5Mbps RS-232 R | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3180EUK+T ?
Additional datasheets, footprints and schematics for MAX3180EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX3180EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3180EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3180EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3180EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3180EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3180EUK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX3180EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3180EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX3180EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX3180EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.