Status: | Active |
---|---|
Series: | MAX31725 |
RoHS: | Unknown |
High Accuracy and Low-Voltage Operation Aids Designers in Meeting Error and Power Budgets ±0.5°C Accuracy from -40°C to +105°C 16-Bit (0.00390625°C) Temperature Resolution 2.5V to 3.7V Supply Voltage Range |
±0.5°C Accuracy from -40°C to +105°C |
16-Bit (0.00390625°C) Temperature Resolution |
2.5V to 3.7V Supply Voltage Range |
One-Shot and Shutdown Modes Help Reduce Power Usage 925µA (max) Operating Supply Current |
925µA (max) Operating Supply Current |
Extended Temperature Range Enables Measurements in High Temperature Systems (Measures Up to +150°C) |
Digital Functions Make Integration Easier into Any System Selectable Timeout Prevents Bus Lockup (Default Enabled for MAX31725; Default Disabled for MAX31726) Separate Open-Drain OS Output Operates as Interrupt or Comparator/Thermostat Output RESET Input (MAX31726) |
Selectable Timeout Prevents Bus Lockup (Default Enabled for MAX31725; Default Disabled for MAX31726) |
Separate Open-Drain OS Output Operates as Interrupt or Comparator/Thermostat Output |
RESET Input (MAX31726) |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Overt |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 16 |
Oper. Temp. (°C) | -55 to +150 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.7°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+/-0.5 DEGREE C ACCURATE I2C T | Analog Devices |
Temperature Sensor, 0.7Deg C, Tdfn-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.7DEG C, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX31725MTA+ ?
Additional datasheets, footprints and schematics for MAX31725MTA+ are listed on our Part Details page. You can also find images and similar parts to MAX31725MTA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31725MTA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31725MTA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31725MTA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31725MTA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31725MTA+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31725MTA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31725MTA+ often in real-time on the comparison pages.
What if I can't find stock of MAX31725MTA+ ?
You can fill out our help required form which you can use to request a quote for MAX31725MTA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.