Status: | Unknown |
---|---|
Series: | MAX31723PMB1 |
RoHS: | Unknown |
Measures Temperatures from -55°C to +125°C |
Thermometer Accuracy is ±0.5°C |
Thermometer Resolution is Configurable from 9 Bits to 12 Bits |
Thermostat Output with User-Defined Nonvolatile Thresholds |
SPI or 3-Wire Interface Selectable through Jumpers |
6-Pin Pmod-Compatible Connector (SPI/GPIO) |
Example Software Written in C for Portability |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX31723 |
Application Sub Type | Temperature to Digital Converter |
Kit Contents | Eval Board MAX31723 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Digital Thermometer/Thermostat Pmod Compatible Measures -55 to 125Deg C Resolution 9-12bits |
Peripheral Module for MAX31723 | Analog Devices |
Eval Board, Temp To Digital Converter | Newark Electronics |
EVALUATION BOARD, TEMP-DIGI CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX31723PMB1# ?
Additional datasheets, footprints and schematics for MAX31723PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX31723PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31723PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31723PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31723PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31723PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31723PMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31723PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31723PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX31723PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX31723PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.