Status: | Active |
---|---|
Series: | MAX31722 |
RoHS: | Unknown |
Maximize System Accuracy in Broad Range of Thermal Management Applications Measures Temperature from -55°C to +125°C MAX31722 Thermometer Accuracy of ±2°C MAX31723 Thermometer Accuracy of ±0.5°C Configurable Resolution from 9 Bits to 12 Bits (0.5°C to 0.0625°C Resolution) |
Measures Temperature from -55°C to +125°C |
MAX31722 Thermometer Accuracy of ±2°C |
MAX31723 Thermometer Accuracy of ±0.5°C |
Configurable Resolution from 9 Bits to 12 Bits (0.5°C to 0.0625°C Resolution) |
Reduce Cost with No External Components |
Extend Performance with Low-Voltage, 1.7V to 3.7V Power-Supply Range |
Dedicated Thermostat Output with Nonvolatile User-Defined Thresholds for Quick Detection |
Selectable SPI or 3-Wire Interface for Added Flexibility |
Available in 8-Pin µMAX® Package for Board Space Savings |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 3-Wire3-Wire/SPI |
Alarm Output | Overt |
Functions | Single Temperature AlarmStandalone Thermostat |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 12 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Thermometers and Therm | Analog Devices |
Temperature Sensor, 3Deg C, Umax-8 | Newark Electronics |
TEMPERATURE SENSOR, 3DEG C, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX31722MUA+ ?
Additional datasheets, footprints and schematics for MAX31722MUA+ are listed on our Part Details page. You can also find images and similar parts to MAX31722MUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31722MUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31722MUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31722MUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31722MUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31722MUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31722MUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31722MUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX31722MUA+ ?
You can fill out our help required form which you can use to request a quote for MAX31722MUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.