Status: | Active |
---|---|
Series: | MAX31629 |
RoHS: | Unknown |
Integration of Temperature Sensor and Real-Time Clock Saves Space and Cost Measures Temperatures from -55°C to +125°C (-67°F to +257°F) Real-Time Clock with Leap-Year Compensation through the Year 2100 32 Bytes of SRAM for General Data Storage 8-Pin TDFN Package |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
Real-Time Clock with Leap-Year Compensation through the Year 2100 |
32 Bytes of SRAM for General Data Storage |
8-Pin TDFN Package |
Minimal Power Requirements Allow for Accurate Time/Temperature Measurements in Battery-Powered Applications 2.2V to 5.5V Wide Power-Supply Range |
2.2V to 5.5V Wide Power-Supply Range |
User-Programmability Flexibly Supports Different Application Requirements Thermometer Resolution is User Programmable to 9, 10, 11, or 12 Bits Thermostatic and Time Alarm Settings are User Definable Dedicated Open-Drain Alarm Output |
Thermometer Resolution is User Programmable to 9, 10, 11, or 12 Bits |
Thermostatic and Time Alarm Settings are User Definable |
Dedicated Open-Drain Alarm Output |
Industry-Standard Serial Interface Works with a Variety of Common Microcontrollers Data is Read from/Written to through an I2C Serial Interface (Open-Drain I/O Lines) |
Data is Read from/Written to through an I2C Serial Interface (Open-Drain I/O Lines) |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Functions | RTCSingle Temperature Alarm |
Accuracy (±°C) | 2 |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I2C THERMOMETER & RTC TDFN | Analog Devices |
Temperature Sensor, 125Deg C, Tdfn-8 | Newark Electronics |
TEMP SENSOR, 12BIT, 2DEG C, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX31629MTA+ ?
Additional datasheets, footprints and schematics for MAX31629MTA+ are listed on our Part Details page. You can also find images and similar parts to MAX31629MTA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31629MTA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31629MTA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31629MTA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31629MTA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31629MTA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31629MTA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31629MTA+ often in real-time on the comparison pages.
What if I can't find stock of MAX31629MTA+ ?
You can fill out our help required form which you can use to request a quote for MAX31629MTA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.