Status: | Active |
---|---|
Series: | MAX3160EEVKIT |
RoHS: | Unknown |
3V to 5.5V Single-Supply Operation |
Configurable Multiprotocol Operation 2Tx/2Rx RS-232 Transceivers Single RS-485/RS-422 Transceiver |
2Tx/2Rx RS-232 Transceivers |
Single RS-485/RS-422 Transceiver |
10Mbps RS-485/RS-422 Data Rates and 1Mbps RS-232 Data Rates |
Configurable RS-232/RS-485 Transmitter Slew Rates |
Configurable Full-Duplex/Half-Duplex RS-485/RS-422 Operation |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | RS232 / RS485 / RS422 Multiprotocol Transceiver |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX3160E |
Product Range | - |
Kit Contents | Evaluation Kit MAX3160E |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX3160E (±15kV ESD-P | Analog Devices |
EVAL BOARD, MULTIPROTOCOL TRANSCEIVER | element14 |
Evl Kit, Rs232 Multiprotocol Transceiver | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3160EEVKIT+ ?
Additional datasheets, footprints and schematics for MAX3160EEVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX3160EEVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3160EEVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3160EEVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3160EEVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3160EEVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3160EEVKIT+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3160EEVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3160EEVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX3160EEVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX3160EEVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.