Status: | Active |
---|---|
Series: | MAX3160 |
RoHS: | Unknown |
Prices starting from US$15.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.49
|
62
in stock
|
Buy Now | |
element14
from US$19.10
|
1,227
in stock
|
Buy Now | |
Farnell
from US$18.21
|
1,227
in stock
|
Buy Now | |
Analog Devices
from US$15.45
|
517
in stock
|
Buy Now | |
Newark Electronics
from US$18.47
|
192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.49
|
184
in stock
|
Buy Now |
Flexible Options for RS-232 and RS-422/485 Operation in One Package Simultaneous 2TX/2RX RS-232 and Half-Duplex RS-485 Transceiver Operation (MAX3162) Pin-Programmable as Either 2TX/2RX RS-232 or Half/Full RS-485 Transceiver (MAX3160, MAX3161) |
Simultaneous 2TX/2RX RS-232 and Half-Duplex |
RS-485 Transceiver Operation (MAX3162) |
Pin-Programmable as Either 2TX/2RX RS-232 or Half/Full RS-485 Transceiver (MAX3160, MAX3161) |
Integrated Protection Increases Robustness Transmitters and Receivers Protected Against Wiring Faults True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open Short-Circuit Protection Over the Entire Common- Mode Voltage Range Thermal Protection from Excessive Power Dissipation Slew Rate Limiting Minimizes EM and Reduces Cable Reflections |
Transmitters and Receivers Protected Against Wiring Faults |
True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open |
Short-Circuit Protection Over the Entire Common- Mode Voltage Range |
Thermal Protection from Excessive Power Dissipation |
Slew Rate Limiting Minimizes EM and Reduces Cable Reflections |
Integrated Charge-Pump Circuitry Saves Board Space Eliminates the Need for a Bipolar ±12V Supply Enables Single-Supply Operation From +3V to +5.5V Voltage Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single-Supply Operation From +3V to +5.5V Voltage Supply |
1µA Shutdown Supply Current Saves Power |
Allows Up to 256 Transceivers on the Bus |
Supported Protocols | RS-232RS-422RS-485 |
---|---|
# Single Ended Tx/Rx | 2/2 |
# Diff. Tx/Rx | 2/2 |
RS-232 Data Rate (Mbps) (max) | 1 |
RS-485 Data Rate (Mbps) (max) | 10 |
Functions | Multiprotocol Transceiver RS-232/RS-485/RS-422 |
Shutdn | Yes |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 8.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | - |
---|---|
No. of Channels | - |
On State Resistance Max | - |
Supply Voltage Range | 3V to 5.5V |
Analogue Switch Case | - |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3160 |
Data Rate | 1Mbps |
Device Type | Transceiver |
Driver Case Style | SSOP |
IC Interface Type | RS232 RS422 RS485 |
IC Temperature Range | Industrial |
Line Bus Drive Receive Transceiver Type | Multiprotocol Transceiver |
No. of Drivers | 1Drivers |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.5mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
TRANCEIVER, RS-232/485/422, 3160 | element14 |
+3.0V to +5.5V, 1µA, RS-232/RS | Analog Devices |
Transceiver, Ssop, -40 To 85Deg C | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
SINGLE TRANSCEIVER RS-232/RS-422/485 | RS |
Where can I find additional details, specifications and documents for a MAX3160EAP+ ?
Additional datasheets, footprints and schematics for MAX3160EAP+ are listed on our Part Details page. You can also find images and similar parts to MAX3160EAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3160EAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3160EAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3160EAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3160EAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3160EAP+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MAX3160EAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3160EAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3160EAP+ ?
You can fill out our help required form which you can use to request a quote for MAX3160EAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.