Status: | Active |
---|---|
Series: | MAX3082 |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.41
|
3,279
in stock
|
Buy Now | |
Analog Devices
from US$2.62
|
4,178
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
3,691
in stock
|
Buy Now | |
element14
from US$2.54
|
3,279
in stock
|
Buy Now | |
Micros
from US$1.83
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$1.35
|
5
in stock
|
Buy Now |
For Fault-Tolerant Applications: MAX3430: ±80V Fault-Protected, Fail-Safe, 1/4- Unit Load, +3.3V RS-485 Transceiver |
For Low-Voltage Applications: MAX3362: +3.3V, High-Speed, RS-485/RS-422 Transceiver in a SOT23 Package |
For Multiple Transceiver Applications: MAX3030E-MAX3033E: ±15kV ESD-Protected, +3.3V, Quad, RS-422 Transmitters MAX3040-MAX3045: ±10kV ESD-Protected, Quad, +5V, RS-485/RS-422 Transmitters |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 115 |
ICC (mA) (typ) | 0.375 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.001 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3082 |
SVHC | No SVHC (15-Jan-2018) |
Fail-Safe, High-Speed (10Mbps) | Analog Devices |
Rs422/Rs485 Txrx, 115Kbps, 5.25V, Nsoic8 | Newark Electronics |
RS422/RS485 TXRX, 115KBPS, 5.25V, NSOIC8 | element14 |
RS-485/RS-422 Transceiver w/ SD, Half-Duplex, 0.115Mbps, 5V, 0÷70°C | Micros |
RS485/422 Transc. HS SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX3082CSA+T ?
Additional datasheets, footprints and schematics for MAX3082CSA+T are listed on our Part Details page. You can also find images and similar parts to MAX3082CSA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3082CSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3082CSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3082CSA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3082CSA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3082CSA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MAX3082CSA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3082CSA+T often in real-time on the comparison pages.
What if I can't find stock of MAX3082CSA+T ?
You can fill out our help required form which you can use to request a quote for MAX3082CSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.