Status: | Active |
---|---|
Series: | MAX30205 |
RoHS: | Unknown |
High Accuracy and Low-Voltage Operation Aids Designers in Meeting Error and Power Budgets 0.1°C Accuracy (37°C to 39°C) 16-Bit (0.00390625°C) Temperature Resolution 2.7V to 3.3V Supply Voltage Range |
0.1°C Accuracy (37°C to 39°C) |
16-Bit (0.00390625°C) Temperature Resolution |
2.7V to 3.3V Supply Voltage Range |
One-Shot and Shutdown Modes Help Reduce Power Usage |
600µA (typ) Operating Supply Current |
Digital Functions Make Integration Easier into Any System Selectable Timeout Prevents Bus Lockup Separate Open-Drain OS Output Operates as Interrupt or Comparator/Thermostat Output |
Selectable Timeout Prevents Bus Lockup |
Separate Open-Drain OS Output Operates as Interrupt or Comparator/Thermostat Output |
Sensor Type | Clinical GradeLocalWearable |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Overt |
Functions | Clinical Accuracy Temperature Sensor |
Accuracy (±°C) | 0.1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 16 |
Oper. Temp. (°C) | 0 to +50 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.1°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 50°C |
Sensor Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.1oC Accuracy Temp Sensor | Analog Devices |
Temperature Sensor, 0.1Deg C, Tdfn-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.1DEG C, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX30205MTA+ ?
Additional datasheets, footprints and schematics for MAX30205MTA+ are listed on our Part Details page. You can also find images and similar parts to MAX30205MTA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30205MTA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30205MTA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30205MTA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30205MTA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30205MTA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX30205MTA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30205MTA+ often in real-time on the comparison pages.
What if I can't find stock of MAX30205MTA+ ?
You can fill out our help required form which you can use to request a quote for MAX30205MTA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.