Status: | Active |
---|---|
Series: | MAX30110ACCEVKIT |
RoHS: | Unknown |
Quick Evaluation of the MAX30110 |
Supports Optimization of Configurations |
Facilitates Understanding MAX30110 Architecture and Solution Strategy |
Real-Time Monitoring |
Data-Logging Capabilities |
USB-Powered |
On-Board Accelerometer |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Data Acquisition |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX30110 |
Application Sub Type | Pulse Oximeter & Heart Rate Monitor |
Kit Contents | Eval Board MAX30110 Data Acquisition EVSYS Micro-PCB MAX32620UCBLEEK# Sensor PCB MAX86140OSBEK# |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MAX30110ACCEVKIT#,Sensor Dev Tools | RS |
Eval Kit, Pulse-Oxi/Heart-Rate Monitor | Newark Electronics |
EVAL BOARD, OPTICAL DATA ACQUISITION | element14 |
Where can I find additional details, specifications and documents for a MAX30110ACCEVKIT# ?
Additional datasheets, footprints and schematics for MAX30110ACCEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX30110ACCEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30110ACCEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30110ACCEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30110ACCEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30110ACCEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30110ACCEVKIT# have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX30110ACCEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30110ACCEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX30110ACCEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX30110ACCEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.