Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.06
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VDC | 32V |
RoHS Compliant | Yes |
Fuse, Miniature Auto Blade | Carlton-Bates |
30A | RS |
FUSE AUTO 30A 32VDC BLADE | Bussmann by Eaton MAX-30 | RS Americas |
Max 30 Amp Fuse - (1 In Tin) - Green |Eaton Bussmann MAX-30 | Newark Electronics |
Fuse Blade 30A 32V Fast 2-Pin Socket Tin | Avnet America |
Automotive Fuses MAX 30 AMP FUSE - (1 in TIN) - GREEN | Sager |
Automotive Fuses, -/32 VHolder, Fast Blow, 30 ABlade, Max | Relay Specialties |
Where can I find additional details, specifications and documents for a MAX-30?
Additional datasheets, footprints and schematics for MAX-30 are listed on our Part Details page. You can also find images and similar parts to MAX-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX-30 fall under?
The MAX-30 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to MAX-30 when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX-30 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX-30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAX-30 have stock available?
Authorised distributors including Carlton-Bates, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for MAX-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX-30 often in real-time on the comparison pages.
What if I can't find stock of MAX-30?
You can fill out our help required form which you can use to request a quote for MAX-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.