Status: | Active |
---|---|
Series: | MAX2870EVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX2870 and MAX2871 |
50Ω SMA Connectors |
All Critical Peripheral Components Included |
PC Control Software |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX2870 |
Kit Application Type | Clock & Timing |
Application Sub Type | PLL & VCO |
Kit Contents | Evaluation Kit MAX2870 Mini-USB Type A to Type B Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX2870 (PLL/VCO) | Analog Devices |
Eval Board, Pll & Vco | Newark Electronics |
EVAL BOARD, PLL & VCO | element14 |
Where can I find additional details, specifications and documents for a MAX2870EVKIT# ?
Additional datasheets, footprints and schematics for MAX2870EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2870EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2870EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2870EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2870EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2870EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2870EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2870EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2870EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2870EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2870EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.