Status: | Active |
---|---|
Series: | MAX2829 |
RoHS: | Unknown |
World-Band Operation MAX2828: 4.9GHz to 5.875GHz (802.11a) MAX2829: 2.4GHz to 2.5GHz and 4.9GHz to 5.875GHz (802.11a/b/g) |
MAX2828: 4.9GHz to 5.875GHz (802.11a) |
MAX2829: 2.4GHz to 2.5GHz and 4.9GHz to 5.875GHz (802.11a/b/g) |
Best-In-Class Transceiver Performance -75dBm Rx Sensitivity at 54Mbps (802.11g) -46dB (802.11g)/-51dB (802.11a) Tx Sideband Suppression 1.5% (802.11g) and 2% (802.11a) Tx EVM -100dBc/Hz (802.11g)/-95dBc/Hz (802.11a) LO Phase Noise Programmable Baseband Lowpass Filters Integrated PLL with 3-Wire Serial Interface 93dB (802.11g)/97dB (802.11a) Receiver Gain- Control Range 200ns Rx I/Q DC Settling 60dB Dynamic Range Rx RSSI 30dB Tx Power-Control Range Tx/Rx I/Q Error Detection I/Q Analog Baseband Interface for Tx and Rx Digital Mode Selection (Tx, Rx, Standby, and Power Down) Supports Both Serial and Parallel Gain Control |
-75dBm Rx Sensitivity at 54Mbps (802.11g) |
-46dB (802.11g)/-51dB (802.11a) Tx Sideband Suppression |
1.5% (802.11g) and 2% (802.11a) Tx EVM |
-100dBc/Hz (802.11g)/-95dBc/Hz (802.11a) LO Phase Noise |
Programmable Baseband Lowpass Filters |
Integrated PLL with 3-Wire Serial Interface |
93dB (802.11g)/97dB (802.11a) Receiver Gain- Control Range |
200ns Rx I/Q DC Settling |
60dB Dynamic Range Rx RSSI |
30dB Tx Power-Control Range |
Tx/Rx I/Q Error Detection |
I/Q Analog Baseband Interface for Tx and Rx |
Digital Mode Selection (Tx, Rx, Standby, and Power Down) |
Supports Both Serial and Parallel Gain Control |
MIMO and Smart Antenna Compatibility Coherent LO Phase Among Multiple Transceivers |
Coherent LO Phase Among Multiple Transceivers |
Support 40MHz Channel Bandwidth (Turbo Mode) |
Single +2.7V to +3.6V Supply |
1µA Low-Power Shutdown Mode |
Small 56-Pin TQFN Package (8mm x 8mm) |
Duplex Method | OFDM |
---|---|
Frequency Range (MHz) | 2400 to 25004900 to 5875 |
Inputs | 1 RxDual-band |
Outputs | 1 TxDual-band |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 17.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 54Mbps |
---|---|
RF / IF Modulation | - |
Frequency Min | 4.9GHz |
Frequency Max | 5.875GHz |
Receiving Current | 135A |
RF IC Case Style | TQFN |
No. of Pins | 56Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Transmitting Current | 142mA |
Output Power (dBm) | -2dBm |
Sensitivity dBm | -75dBm |
RF Transceiver Applications | 802.11a/b/g & 4.9GHz Public Safety Radios 2.4GHz/5GHz MIMO & Smart Antenna System |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Single-/Dual-Band 802.11a/b/g | Analog Devices |
RF TRANSCEIVER, 4.5GHZ-5.875GHZ, TQFN-56 | Farnell |
Rf Transceiver, 4.5Ghz-5.875Ghz, Tqfn-56 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2829ETN+ ?
Additional datasheets, footprints and schematics for MAX2829ETN+ are listed on our Part Details page. You can also find images and similar parts to MAX2829ETN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2829ETN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2829ETN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2829ETN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2829ETN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2829ETN+ have stock available?
Authorised distributors including element14, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX2829ETN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2829ETN+ often in real-time on the comparison pages.
What if I can't find stock of MAX2829ETN+ ?
You can fill out our help required form which you can use to request a quote for MAX2829ETN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.