Status: | Active |
---|---|
Series: | MAX281 |
RoHS: | Unknown |
Filter Type | Lowpass |
---|---|
Filter Sections | 1 |
Order Per Filter Section | 5 |
Highest Cutoff (kHz) (min) | 20 |
Lowest Cutoff (Hz) (max) | 0 |
Filter Class | Switched Cap |
Filter Characteristic | Bessel |
Program Method | Clock |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 7.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 5th |
No. of Filters | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 16V |
Filter IC Case Style | DIP |
No. of Pins | 16Pins |
Cutoff Frequency | 20kHz |
Program Clock Frequency Typ | 4MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5th Order, Zero Error, Bessel, | Analog Devices |
Low Pass Filter, 5Th-Order, Dip-8 | Newark Electronics |
LOW PASS FILTER, 5TH-ORDER, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX281BCPA+ ?
Additional datasheets, footprints and schematics for MAX281BCPA+ are listed on our Part Details page. You can also find images and similar parts to MAX281BCPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX281BCPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX281BCPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX281BCPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX281BCPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX281BCPA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX281BCPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX281BCPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX281BCPA+ ?
You can fill out our help required form which you can use to request a quote for MAX281BCPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.