Status: | Active |
---|---|
Series: | MAX2769CEVKIT |
RoHS: | Unknown |
Prices starting from US$407.18
Easy Evaluation of the MAX2769C IC |
+2.7V to +3.3V Single-Supply Operation |
50Ω SMA Connector on the RF Ports and for the Baseband Outputs |
All Critical Peripheral Components Included |
Parallel Port for 3-Wire Interfacing |
PC Control Software Available Upon Request |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX2769C |
Kit Application Type | RF / IF |
Application Sub Type | GPS Receiver |
Kit Contents | Eval Board MAX2769C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Kit for the MAX2769 | Analog Devices |
Eval Board, Universal Gps Receiver | Newark Electronics |
EVAL BOARD, UNIVERSAL GPS RECEIVER | element14 |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2769CEVKIT# ?
Additional datasheets, footprints and schematics for MAX2769CEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2769CEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2769CEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2769CEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2769CEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2769CEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2769CEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for MAX2769CEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2769CEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2769CEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2769CEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.