Status: | Active |
---|---|
Series: | MAX2659EVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX2659 IC |
1.6V to 3.3V Single-Supply Operation |
RF Input and Output Matched to 50Ω |
Jumper Included for Shutdown Setting |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX2659 |
Application Sub Type | GPS Low Noise Amplifier |
Kit Contents | Evaluation Kit MAX2659 |
RoHS Compliant | Yes |
Eval Kit MAX2659 (GPS/GNSS Low | Analog Devices |
Eval Kit, Gps/Gnss Low Noise Amplifier | Newark Electronics |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2659EVKIT+ ?
Additional datasheets, footprints and schematics for MAX2659EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX2659EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2659EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2659EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2659EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2659EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2659EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for MAX2659EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2659EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX2659EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX2659EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.