Status: | Active |
---|---|
Series: | MAX2608 |
RoHS: | Unknown |
Prices starting from US$0.42
Small Size |
Integrated Varactor for Tuning |
Low Phase Noise |
Wide Application Frequency Range |
Differential or Single-Ended Outputs |
Single +2.7V to +5.5V Supply |
Ultra-Small SOT23-6 Package |
On-Chip Temperature-Stable Bias |
Low-Current Operation |
RF Freq. (MHz) (max) | 500 |
---|---|
RF Freq. (MHz) (min) | 300 |
LO Driver Outputs | Yes |
PLL Driver Outputs | Yes |
POUT (dBm) (min) | -10 |
POUT (dBm) (max) | -10 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 500MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
45MHz-650MHz Int IF VCOs Diff Output | RS |
45MHz to 650MHz, Integrated IF | Analog Devices |
VCO, DIFF OUTPUT, 500MHZ, 5.5V, SOT-23 | element14 |
If Vco, 500Mhz, 5.5V, Sot-23-6 | Newark Electronics |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2608EUT+T ?
Additional datasheets, footprints and schematics for MAX2608EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX2608EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2608EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2608EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2608EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2608EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2608EUT+T have stock available?
Authorised distributors including RS, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX2608EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2608EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2608EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX2608EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.