MAX232ECN Part Information
Details for MAX232ECN by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Description
The MAX232E is a dual driver and receiver that includes a capacitive voltage generator to supply RS232-F compliant voltage levels from a single 5-V supply. Each receiver converts RS-232 inputs to 5-V TTL/CMOS levels. This receiver has a typical threshold of 1.3 V, a typical hysteresis of 0.5 V, and can accept ±30-V inputs. Each driver converts TTL/CMOS input levels into TIA/RS-232-F levels.
Part Downloads


Part Features
- ESD Protection for RS-232 Bus Pins u2013 u00b115-kV Human-Body Model (HBM) u2013 u00b18-kV IEC61000-4-2, Contact Discharge u2013 u00b115-kV IEC61000-4-2, Air-Gap Discharge
- Low Supply Current: 8 mA Typical
- Meets or Exceeds TIA/RS-232-F and ITU Recommendation V.28
- Operates From a Single 5-V Power Supply With 1-u00b5F Charge-Pump Capacitors
- Operates up to 250 kbit/s
- Two Drivers and Two Receivers
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX232E |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- TRANSCEIVER, RS232, 250KBPS, 5V, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes | Newark Electronics
- Dual Transmitter/Receiver RS-232 16-Pin PDIP Tube | Avnet America
- 5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection | Texas Instruments
Viewing Distributors for MAX232ECN
Loading...
Loading Results for MAX232ECN
Engineeer Comments
RS232 is, in many ways, a living fossil. While the relatively low data rates don't qualify the protocol as a high-speed communication interface, it's robustness and ease of implementation nevertheless make it attractive.
One of Dallas Maxim's absolute evergreens is the MAX232- a nifty transceiver IC which makes use of a capacitor based voltage boosting circuit to generate the voltage levels needed for fullly protocol compliant RS232 communication.
Having a second source makes evergreens even more popular. Texas Instruments is an international semiconductor powerhouse, and has been offering a second source alternative for quite some time. If you ever need to perform a fully protocol compliant RS232 communication and don't have access to the needed voltage levels, don't burden your design with complex boost regulators.
Instead, do it like the elders have done - a MAX232, a few capacitors, and have a happy day. The part is available in a DIP housing: convenient for small scale production and prototyping.