Status: | Active |
---|---|
Series: | MAX22344 |
RoHS: | Unknown |
Reinforced Galvanic Isolation for Fast Digital Signals Up to 200Mbps Maximum Data Rate Withstands 3.75kVRMS for 60s (VISO) Continuously Withstands 784VRMS (VIOWM) Withstands ±10kV Surge Between GNDA and GNDB with 1.2/50μs Waveform High CMTI (50kV/μs, Typical) |
Up to 200Mbps Maximum Data Rate |
Withstands 3.75kVRMS for 60s (VISO) |
Continuously Withstands 784VRMS (VIOWM) |
Withstands ±10kV Surge Between GNDA and GNDB with 1.2/50μs Waveform |
High CMTI (50kV/μs, Typical) |
Low Power Consumption 0.74mW per Channel at 1Mbps with VDD = 1.8V 1.4mW per Channel at 1Mbps with VDD = 3.3V 3.2mW per Channel at 100Mbps with VDD = 1.8V |
0.74mW per Channel at 1Mbps with VDD = 1.8V |
1.4mW per Channel at 1Mbps with VDD = 3.3V |
3.2mW per Channel at 100Mbps with VDD = 1.8V |
Options to Support a Broad Range of Applications 2 Maximum Data Rates (200Mbps, 25Mbps) 3 Direction Configurations Active-High or Active-Low Enable Inputs Pin-Selectable Output Default States (High/Low) |
2 Maximum Data Rates (200Mbps, 25Mbps) |
3 Direction Configurations |
Active-High or Active-Low Enable Inputs |
Pin-Selectable Output Default States (High/Low) |
# Channels | 4 |
---|---|
Insulation Rating | 3750VRMS |
# Uni-directional Inputs (Side A) | 4 |
Uni-directional Data Rate (Mbps) (max) | 200 |
Isolation Barrier | Dual (Reinforced) |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel |
---|---|
Propagation Delay | 5.7ns |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Four Channel, Low Power, High | Analog Devices |
Digital Isolator, 4Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX22344CAAP+ ?
Additional datasheets, footprints and schematics for MAX22344CAAP+ are listed on our Part Details page. You can also find images and similar parts to MAX22344CAAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX22344CAAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX22344CAAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX22344CAAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX22344CAAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX22344CAAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX22344CAAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX22344CAAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX22344CAAP+ ?
You can fill out our help required form which you can use to request a quote for MAX22344CAAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.