Status: | Active |
---|---|
Series: | MAX2223EVKIT |
RoHS: | Unknown |
Prices starting from US$452.55
Easy Evaluation of the MAX2223 IC |
Single 3.3V ± 5% Supply for IC |
On-Board 5V ± 5% DAC for Gain Control |
925MHz to 2175MHz Operating Frequency Range |
50Ω SMA Connectors for the RF Ports and the Baseband Outputs |
All Critical Peripheral Components Included |
Micro USB Port for Interfacing with a PC |
PC Control Software (Available at www.maximintegrated.com/evkitsoftware) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
EVKit for Complete Direct-Conv | Analog Devices |
Eval Kit, Direct Conversion L-Band Tuner Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX2223EVKIT# | Newark Electronics |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2223EVKIT# ?
Additional datasheets, footprints and schematics for MAX2223EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2223EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2223EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2223EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2223EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2223EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2223EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX2223EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2223EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2223EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2223EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.