Status: | Active |
---|---|
Series: | MAX2223 |
RoHS: | Unknown |
925MHz to 2175MHz Frequency Range |
Monolithic VCO Low Phase Noise: -97dBc/Hz at 10kHz No Calibration Required |
Low Phase Noise: -97dBc/Hz at 10kHz |
No Calibration Required |
High Dynamic Range: -75dBm to 0dBm |
1GHz RF Bandwidth Supported |
Single +3.3V ±5% Supply |
Low-Power Standby Mode |
Address Pin for Multituner Applications |
Differential I/Q Interface |
I2C-Compatible, 2-Wire Serial Interface |
Very Small, 5mm x 5mm, 28-Pin TQFN Package |
End Equipment | VSAT |
---|---|
Input Frequency (MHz) | 925 to 2175 |
IF Output Frequency (MHz) | 500 |
Noise Figure (dB) (typ) | 8 |
VSUPPLY (V) | 3.13 to 3.47 |
Footprint (mm x mm) | 5.0 x 5.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 5.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Complete Direct-Conversion L-B | Analog Devices |
Satellite Tuner, 0.5-2.7V, Tqfn-Ep-28 | Newark Electronics |
SATELLITE TUNER, 2.175GHZ, TQFN-EP-28 | element14 |
MULTI-FUNCTION TUNER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2223ETI+ ?
Additional datasheets, footprints and schematics for MAX2223ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX2223ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2223ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2223ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2223ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2223ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2223ETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2223ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2223ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2223ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX2223ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.