Status: | Active |
---|---|
Series: | MAX221E |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.69
|
67
in stock
|
Buy Now | |
Analog Devices
from US$2.43
|
625
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
42
in stock
|
Buy Now | |
element14
from US$2.89
|
42
in stock
|
Buy Now | |
Farnell
from US$2.73
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.23
|
2
in stock
|
Buy Now |
Single RS-232 Transceiver in a Small 16-Pin TSSOP |
ESD Protection for RS-232 I/O Pins ±15kV-Human Body Model ±8kV-IEC 1000-4-2, Contact Discharge ±15kV-IEC 1000-4-2, Air-Gap Discharge |
±15kV-Human Body Model |
±8kV-IEC 1000-4-2, Contact Discharge |
±15kV-IEC 1000-4-2, Air-Gap Discharge |
Latchup Free |
1µA Supply Current |
AutoShutdown Saves Power without Changes to BIOS |
Guaranteed 250kbps Data Rate |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | SSOP/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | - |
---|---|
No. of Channels | - |
On State Resistance Max | - |
Supply Voltage Range | 4.5V to 5.5V |
Analogue Switch Case | - |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 221 |
Data Rate | 250Kbps |
Device Type | Line Driver / Receiver |
Driver Case Style | TSSOP |
IC Interface Type | RS232 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transceiver |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 5mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
±15kV ESD-Protected, +5V, 1µA, | Analog Devices |
SINGLE TRANSMITTER/RECEIVER RS-232 | RS |
Tranceiver, Rs-232, Tssop16, 221 | Newark Electronics |
TRANCEIVER, RS-232, TSSOP16, 221 | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX221ECUE+ ?
Additional datasheets, footprints and schematics for MAX221ECUE+ are listed on our Part Details page. You can also find images and similar parts to MAX221ECUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX221ECUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX221ECUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX221ECUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX221ECUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX221ECUE+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX221ECUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX221ECUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX221ECUE+ ?
You can fill out our help required form which you can use to request a quote for MAX221ECUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.