Status: | Active |
---|---|
Series: | MAX2172 |
RoHS: | Unknown |
+2.7V to +3.5V Supply Voltage Range |
Low-IF Output Eliminates IF-Saw Filter |
Integrated FM/VHF-III Bandpass Filter |
Integrated Low-IF Bandpass Filter |
Sigma-Delta Fractional-N Synthesizer |
+45dBc ACPR (N±1) |
2.9dB Typical Noise Figure for VHF-III (Includes On-Chip Tracking Filter) |
3.1dB Typical Noise Figure for L-Band |
VHF-III Sensitivity of -101dBm |
L-Band Sensitivity of -101dBm |
Baseband Overload Detector Controls RF AGC |
Fast Channel Scan RSSI 5-Bit Output |
FM (S+N)/N = 26dB at -111dBm |
Small 6mm x 6mm Thin QFN Package |
Ref. Clock Freq. (MHz) | 24.576 |
---|---|
IF Output Frequency (MHz) | 2.048 |
Noise Figure (dB) (typ) | 2.9 |
VSUPPLY (V) | 2.7 to 3.5 |
ISUPPLY (mA) | 61 |
End Equipment | DABFMT-DMB |
Solutions | AutomotiveConsumer |
Band/ Freq. (MHz) | 87 to 108168 to 2401452 to 1492 |
Footprint (mm x mm) | 6.0 x 6.0 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 4.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1452MHz |
---|---|
Frequency Max | 1492MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.5V |
RF IC Case Style | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Direct-Conversion to Low-IF Tu | Analog Devices |
MULTI-FUNCTION TUNER IC | Richardson RFPD |
DIRECT-CONVERSION TO LOW-IF TUNER | Farnell |
Where can I find additional details, specifications and documents for a MAX2172ETL/V+T ?
Additional datasheets, footprints and schematics for MAX2172ETL/V+T are listed on our Part Details page. You can also find images and similar parts to MAX2172ETL/V+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2172ETL/V+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2172ETL/V+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2172ETL/V+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2172ETL/V+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2172ETL/V+T have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for MAX2172ETL/V+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2172ETL/V+T often in real-time on the comparison pages.
What if I can't find stock of MAX2172ETL/V+T ?
You can fill out our help required form which you can use to request a quote for MAX2172ETL/V+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.