Status: | Active |
---|---|
Series: | MAX2112 |
RoHS: | Unknown |
925MHz to 2175MHz Frequency Range |
Monolithic VCO Low Phase Noise: -97dBc/Hz at 10kHz No Calibration Required |
Low Phase Noise: -97dBc/Hz at 10kHz |
No Calibration Required |
High Dynamic Range: -75dBm to 0dBm |
Integrated Variable BW LP Filters: 4MHz to 40MHz |
Single +3.3V ±5% Supply |
Low-Power Standby Mode |
Address Pin for Multituner Applications |
Differential I/Q Interface |
I²C 2-Wire Serial Interface |
Very Small 28-Pin TQFN Package |
End Equipment | DVB-S2 |
---|---|
Input Frequency (MHz) | 925 to 2175 |
IF Output Frequency (MHz) | 40 |
Ref. Clock Freq. (MHz) | 12 to 30 |
Noise Figure (dB) (typ) | 8 |
VSUPPLY (V) | 3.13 to 3.47 |
ISUPPLY (mA) | 100 |
Footprint (mm x mm) | 5.0 x 5.0 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 4.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Complete, Direct-Conversion Tu | Analog Devices |
Direct-Conversion Tuner, Dvb-S2, Tqfn-28 | Newark Electronics |
DIRECT-CONVERSION TUNER, DVB-S2, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX2112CTI+ ?
Additional datasheets, footprints and schematics for MAX2112CTI+ are listed on our Part Details page. You can also find images and similar parts to MAX2112CTI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2112CTI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2112CTI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2112CTI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2112CTI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2112CTI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2112CTI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2112CTI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2112CTI+ ?
You can fill out our help required form which you can use to request a quote for MAX2112CTI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.