Status: | Active |
---|---|
Series: | MAX20801AEVKIT |
RoHS: | Unknown |
Performs MPPT on three sets of 20–24 Series-Connected PV Cells |
Fast MPPT Reacts Quickly to Changing Conditions |
Small 3,800mm2 Solution Size |
Integrated Voltage-Limiting Clamps Output Voltage |
Integrated Current-Limiting Clamps Output Current |
Active Bypass Function Eliminates Hot Spots |
Supports Flash and EL Testing |
Peak 99.1%, CEC 98.7%, and Euro 98.3% Efficiency |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20801A |
Kit Application Type | Power Management |
Kit Contents | Eval Kit MAX20801A |
RoHS Compliant | Yes |
Evaluation Kit: MPP Tracking D | Analog Devices |
Eval Kit, Dc/Dc Buck Converter W/Mppt | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20801AEVKIT# ?
Additional datasheets, footprints and schematics for MAX20801AEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20801AEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20801AEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20801AEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20801AEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20801AEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20801AEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20801AEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20801AEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20801AEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20801AEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.