Status: | Active |
---|---|
Series: | MAX2051 |
RoHS: | Unknown |
850MHz to 1550MHz RF Frequency Range |
1200MHz to 2250MHz LO Frequency Range |
50MHz to 1000MHz IF Frequency Range |
DOCSIS 3.0 and Euro DOCSIS Compatible |
7.4dB Typical Conversion Loss |
7.8dB Typical Noise Figure |
+24dBm Typical Input 1dB Compression Point |
+35dBm Typical Input IP3 |
88dBc Typical 2RF-LO Rejection at PRF = -14dBm |
Integrated LO Buffer |
Integrated RF and LO Baluns for Single-Ended Inputs |
Low LO Drive (0dBm Nominal) |
External Current-Setting Resistor Provides Option for Operating Device in Reduced-Power/Reduced-Performance Mode |
# Channels | 1 |
---|---|
RF Freq. (MHz) (min) | 850 |
RF Freq. (MHz) (max) | 1550 |
LO Frequency (MHz) (min) | 1200 |
LO Frequency (MHz) (max) | 2250 |
IF Frequency (MHz) (min) | 50 |
IF Frequency (MHz) (max) | 1000 |
Gain (dB) | -7.4 |
Input IP3 (dBm) | 35 |
Noise Figure (dB) | 7.8 |
2RF-2LO/ 2LO-2RF (dBc) | 75 |
VCC (V) | 4.75 to 5.25 |
5V Supply Current (mA) | 105 |
Footprint (mm x mm) | 5.0 x 5.0 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 20.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 850MHz |
---|---|
Frequency Max | 1.55GHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SiGe, High-Linearity, 850MHz t | Analog Devices |
MIXER, DOWN/UPCONVERTER, 1.55GHZ, TQFN20 | Farnell |
Where can I find additional details, specifications and documents for a MAX2051ETP+ ?
Additional datasheets, footprints and schematics for MAX2051ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX2051ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2051ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2051ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2051ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2051ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2051ETP+ have stock available?
Authorised distributors including Analog Devices, CoreStaff and Farnell have stock available or on a lead time for MAX2051ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2051ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX2051ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX2051ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.