MAX20472EVKIT# by Analog Devices

Evaluation Kit for the MAX20472/MAX20472B

Status: Active
Series: MAX20472EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX20472 evaluation kit demonstrates the performance of the MAX20472 and MAX20472B, which is part of the MAX2047x series of high-efficiency, low-voltage DC-DC converters. The converter ICs boost a 3.0V to 4.0V input supply to between 3.8V and 5.25V at up to 1A. The boost converters achieve ±1.5% output error over load, line, and temperature range. The IC features a 2.2MHz (2.0MHz for the MAX20472B) fixed-frequency forced-PWM (FPWM) mode for better noise immunity and load-transient response, and a pulse frequency modulation mode (skip) for increased efficiency during light-load operation. The 2.2MHz or 2.0MHz frequency operation enables the use of all-ceramic capacitors and minimizes external components. The programmable spread-spectrum-frequency modulation minimizes radiated electromagnetic emissions. Integrated low RDS(ON) switches improve efficiency at heavy loads and make the layout a much simpler task with respect to discrete solutions. The regulator includes True Shutdown™, soft-start, overcurrent, and overtemperature protections.

Where to Buy

Prices starting from US$224.57

Distributor Stock
Logo for Farnell
Farnell
from US$230.57
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$224.57
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$227.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$243.28
-
Buy Now
Logo for element14
element14
from US$245.50
-
Buy Now

Features

3.0V to 4.0V Operating Supply Voltage
3.8V to 5.25V Fixed Output
1A Output Version Populated; Compatible with 500mA and 2A Output Versions
2.2MHz Operation for the MAX20472
2.0MHz Operation for the MAX20472B
Feedback Injection Point to Test Stability
Robust for the Automotive Environment Current Mode, Forced-PWM and Skip Operation Overtemperature and Short-Circuit Protection -40°C to +125°C Operating Range
Current Mode, Forced-PWM and Skip Operation
Overtemperature and Short-Circuit Protection
-40°C to +125°C Operating Range
Proven PCB Layout
Fully Assembled and Tested


MAX20472EVKIT# Power Management Development Kits by Analog Devices

EVAL KIT, LOW-VOLT SYNC BOOST CONVERTER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

EvKit for MAX20472LV 5V Boost | Analog Devices
Eval Kit, Low-Volt Sync Boost Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20472EVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX20472EVKIT# ?

Additional datasheets, footprints and schematics for MAX20472EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20472EVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX20472EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20472EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20472EVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX20472EVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX20472EVKIT# have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20472EVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX20472EVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX20472EVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX20472EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay