Status: | Active |
---|---|
Series: | MAX2041 |
RoHS: | Unknown |
1700MHz to 3000MHz RF Frequency Range |
1900MHz to 3000MHz LO Frequency Range |
1500MHz to 2000MHz LO Frequency Range (MAX2039) |
DC to 350MHz IF Frequency Range |
7.2dB Conversion Loss |
+33.5dBm Input IP3 |
+23.3dBm Input 1dB Compression Point |
7.4dB Noise Figure |
Integrated LO Buffer |
Integrated RF and LO Baluns |
Low -3dBm to +3dBm LO Drive |
Built-In SPDT LO Switch with 43dB LO1 to LO2 Isolation and 50ns Switching Time |
Pin Compatible with the MAX2031 815MHz to 995MHz Mixer |
External Current-Setting Resistor Provides Option for Operating Mixer in Reduced-Power/Reduced-Performance Mode |
Lead-Free Package Available |
# Channels | 1 |
---|---|
RF Freq. (MHz) (min) | 1700 |
RF Freq. (MHz) (max) | 3000 |
LO Frequency (MHz) (min) | 1900 |
LO Frequency (MHz) (max) | 3000 |
IF Frequency (MHz) (min) | 0 |
IF Frequency (MHz) (max) | 350 |
Gain (dB) | -7.1 |
Input IP3 (dBm) | 34.5 |
Noise Figure (dB) | 7.3 |
2RF-2LO/ 2LO-2RF (dBc) | 63 |
VCC (V) | 4.75 to 5.25 |
Footprint (mm x mm) | 5.0 x 5.0 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1.7GHz |
---|---|
Frequency Max | 3GHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mixer, Down/Upconverter, 3Ghz, Tqfn-20 | Newark Electronics |
MIXER, DOWN/UPCONVERTER, 3GHZ, TQFN-20 | element14 |
High-Linearity, 1700MHz to 300 | Analog Devices |
Where can I find additional details, specifications and documents for a MAX2041ETP+ ?
Additional datasheets, footprints and schematics for MAX2041ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX2041ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2041ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2041ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2041ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2041ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2041ETP+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX2041ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2041ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX2041ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX2041ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.