Status: | Active |
---|---|
Series: | MAX20416EVKIT |
RoHS: | Unknown |
3.0V to 5.5V Operating Supply Voltage |
1.25V at 3A Synchronous Buck Converter (OUT1) |
1.8V at 3A Synchronous Buck Converter (OUT2) |
Sync-Mode Select, Input for Forced-PWM (FPWM), Skip-Mode Selection, or External Frequency Synchronization |
Individual EN Inputs and RESET_ Outputs |
Minimized External Components |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
PMIC with Dual Sync Buck Conve | Analog Devices |
Eval Kit, Synchronous Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX20416EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20416EVKIT# ?
Additional datasheets, footprints and schematics for MAX20416EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20416EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20416EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20416EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20416EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20416EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20416EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX20416EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20416EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20416EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20416EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.