Status: | Active |
---|---|
Series: | MAX20333EVKIT |
RoHS: | Unknown |
3.5V to 22V Operating Voltage Range (3.3V to 22V for MAX20333L/M/N) |
Output and Flag LED Reading |
Adjustable Current Limit Setting |
Adjustable Blanking Time (PBT version) |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20333ENL+ |
Kit Application Type | Power Management - Load Switch |
Application Sub Type | Adjustable Current-limit Switch |
RoHS Compliant | Yes |
Evkit for Adjustable Current-L | Analog Devices |
Eval Board, Adj Current-Limit Switch | Newark Electronics |
EVAL KIT, ADJUSTABLE CURRENT-LIMIT SW | element14 |
Where can I find additional details, specifications and documents for a MAX20333EVKIT# ?
Additional datasheets, footprints and schematics for MAX20333EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20333EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20333EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20333EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20333EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20333EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20333EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20333EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20333EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20333EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20333EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.