Status: | Active |
---|---|
Series: | MAX20332 |
RoHS: | Unknown |
Consumes Less Power Low Battery Standby Current 5μA (typ) |
Low Battery Standby Current 5μA (typ) |
Delivers USB Compliance and Flexibility Compliant to USB Battery Charging Specification Revision 1.2 Data Contact Detection for Foolproof Connector Insertion Detection Dedicated Charger Detection Standard Downstream Port Detection Charging Downstream Port Detection Apple Charger Detection |
Compliant to USB Battery Charging Specification Revision 1.2 |
Data Contact Detection for Foolproof Connector Insertion Detection |
Dedicated Charger Detection |
Standard Downstream Port Detection |
Charging Downstream Port Detection |
Apple Charger Detection |
Facilitates System Design Integrated Precision 1.5A Overvoltage Protection (OVP) Negative Audio Capable DPDT Hi-Speed USB Switches Automatic Switch and Charger Interface Control Full Control by I2C Interface Interrupt for Device Status Change |
Integrated Precision 1.5A Overvoltage Protection (OVP) |
Negative Audio Capable DPDT Hi-Speed USB Switches |
Automatic Switch and Charger Interface Control |
Full Control by I2C Interface |
Interrupt for Device Status Change |
Saves Board Space VBUS Connection Capable of 36V ±15kV HBM ESD Protection 1.8mm x 1.9mm WLP Package |
VBUS Connection Capable of 36V |
±15kV HBM ESD Protection |
1.8mm x 1.9mm WLP Package |
Protocol | USB |
---|---|
Configuration | DPDT |
VSUPPLY (Single) (V) (min) | 2.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -1.8 |
VSIGNAL (V) (max) | 3.3 |
Dynamic Range (max) (V) (max) | 5.1 |
Supported USB Battery Charging Specification | 1.2 |
VBUS Tolerance (V) | 30 |
ESD Protection | ±15kV HBM |
RON (Ω) (max) | 6 |
RFLAT(ON) (Ω) (typ) | 0.06 |
Bandwidth (MHz) | 1000 |
IL(OFF) (nA) (max) | 360 |
CON (pF) | 7 |
COFF (pF) | 2 |
Package/Pins | WLP/16 |
BudgetaryPrice (See Notes) | 0.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
IC Interface Type | I2C |
No. of Batteries | 1 |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | WLP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Charger Detection with Int | Analog Devices |
USB CHARGER DETECTOR, LI-ION, WLP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX20332EWE+ ?
Additional datasheets, footprints and schematics for MAX20332EWE+ are listed on our Part Details page. You can also find images and similar parts to MAX20332EWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20332EWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20332EWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20332EWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20332EWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20332EWE+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX20332EWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20332EWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX20332EWE+ ?
You can fill out our help required form which you can use to request a quote for MAX20332EWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.