Status: | Active |
---|---|
Series: | MAX20317 |
RoHS: | Unknown |
Allows Wide Range of Applications by Supporting Universal 3.5mm Jack Types Auto-Configuration for CTIA and OMTP Headsets Supports MEMS Microphone 50mΩ Ground Switch |
Auto-Configuration for CTIA and OMTP Headsets |
Supports MEMS Microphone |
50mΩ Ground Switch |
Enables Long Utilization of Accessories by Supplying Power Through 3.5mm Jack Powered Accessory/Headset Detection Bypass Switch to Power Accessories, Such as ANC Headsets Programmable Button Detection in Powered Accessory Mode |
Powered Accessory/Headset Detection |
Bypass Switch to Power Accessories, Such as ANC Headsets |
Programmable Button Detection in Powered Accessory Mode |
Empowers New Path in Data Communication to Accessories Power Line Communication by 3.5mm Jack Bidirectional Digital Data Communication in Power Mode Allow Emergence of New Accessory Types |
Power Line Communication by 3.5mm Jack |
Bidirectional Digital Data Communication in Power Mode |
Allow Emergence of New Accessory Types |
Provides Comfortable Sounds by Introducing Automatic Volume Adjustment Adaptive Volume Control Based on Precision Headset Impedance False Insertion Detection |
Adaptive Volume Control Based on Precision Headset Impedance |
False Insertion Detection |
Saves Board Space with Small Form Factor 1.65mm x 2.05mm 4 x 5 Array 20-Bump 0.4mm Pitch WLP |
1.65mm x 2.05mm 4 x 5 Array 20-Bump 0.4mm Pitch WLP |
VSUPPLY (V) | 2.5 to 5.5 |
---|---|
Low-Noise LDO Output (V) | 5 |
MIC Switch Detection | Ground |
Control Inputs | MIC Mode |
Supply Current for MIC Detection (µA) | 15600 |
Pop-Up Noise Elimination | Plug-in and Plug-out |
ESD Protection | 15kV HBM on MIC and DETIN |
Package/Pins | WLP/20 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 0.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20317 |
Kit Application Type | Audio |
Application Sub Type | Universal 3.5mm Accessory Management |
Kit Contents | Eval Board MAX20317 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL BRD, UNIVERSAL 3.5MM ACCESSORY MGMT | element14 |
Eval Brd, Universal 3.5Mm Accessory Mgmt | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20317EVKIT# ?
Additional datasheets, footprints and schematics for MAX20317EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20317EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20317EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20317EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20317EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20317EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20317EVKIT# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX20317EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20317EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20317EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20317EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.