Status: | Active |
---|---|
Series: | MAX20313 |
RoHS: | Unknown |
Reliable Protection Adjustable Current Limit (500mA to 6A) Accurate ±5% Overload Current Limit (2A to 6A) Current Monitoring Low RON 10mΩ (typ) Reverse Current Protection Short-Circuit Protection Thermal Shutdown Protection |
Adjustable Current Limit (500mA to 6A) |
Accurate ±5% Overload Current Limit (2A to 6A) |
Current Monitoring |
Low RON 10mΩ (typ) |
Reverse Current Protection |
Short-Circuit Protection |
Thermal Shutdown Protection |
Space Saving 12-Bump 0.4mm Pitch 1.68mm x 1.48mm WLP |
12-Bump 0.4mm Pitch 1.68mm x 1.48mm WLP |
Current Limit (mA) (min) | 500 |
---|---|
Current Limit (mA) (max) | 6000 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.5 |
RON (Ω) (typ) | 0.01 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/12 |
BudgetaryPrice (See Notes) | 1.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20313 |
Kit Application Type | Power Management - Load Switch |
Application Sub Type | Adjustable Current-limit Switch |
Kit Contents | Evaluation Board MAX20313 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evkit for 500mA to 6A Adjustab | Analog Devices |
Eval Board, Adj Current-Limit Switch | Newark Electronics |
EVAL BOARD, ADJ CURRENT-LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a MAX20313EVKIT# ?
Additional datasheets, footprints and schematics for MAX20313EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20313EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20313EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20313EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20313EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20313EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20313EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX20313EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20313EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20313EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20313EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.